3M 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 1/2 in Width - 1 in Diameter - 11980 60440200974

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 1/2 in Width - 1 in Diameter - 11980 - 051144-11980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 1/2 in Width - 1 in Diameter - 11980
051144-11980
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 1/2 in Width - 1 in Diameter - 11980 051144-11980
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-11980
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 1/2 in Width - 1 in Diameter - 11980
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502694 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 6200 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-31349 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z7035FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details