3M 3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 40210 60440200933

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 40210 - 051144-40210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 40210
051144-40210
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 40210 051144-40210
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40210
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 40210
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834130643 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - 1290177 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z7025FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details