3M 3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 40212 60440200917

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 40212 - 051144-40212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 40212
051144-40212
3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 40212 051144-40212
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40212
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 1 in Diameter - 40212
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254433508 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 18100 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Flap Disc - WEI-50546 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details