3M 3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 3/4 in Diameter - 40236 60440200842

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 17000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 17000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 3/4 in Diameter - 40236 - 051144-40236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 3/4 in Diameter - 40236
051144-40236
3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 3/4 in Diameter - 40236 051144-40236
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 17000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 17000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40236
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 50 Grit - 1 in Width - 3/4 in Diameter - 40236
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137495 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PC408 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details