3M 3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 in Width - 1/2 in Diameter - 11973 60440200818

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 in Width - 1/2 in Diameter - 11973 - 051144-11973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 in Width - 1/2 in Diameter - 11973
051144-11973
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 in Width - 1/2 in Diameter - 11973 051144-11973
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-11973
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 in Width - 1/2 in Diameter - 11973
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502596 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
View Details