3M 3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1/2 in Width - 1/2 in Diameter - 40227 60440200776

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1/2 in Width - 1/2 in Diameter - 40227 - 051144-40227 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1/2 in Width - 1/2 in Diameter - 40227
051144-40227
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1/2 in Width - 1/2 in Diameter - 40227 051144-40227
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40227
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 1/2 in Width - 1/2 in Diameter - 40227
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137553 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-31414 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PC208 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details