3M 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1/2 in Width - 1/2 in Diameter - 40228 60440200768

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1/2 in Width - 1/2 in Diameter - 40228 - 051144-40228 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1/2 in Width - 1/2 in Diameter - 40228
051144-40228
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1/2 in Width - 1/2 in Diameter - 40228 051144-40228
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40228
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1/2 in Width - 1/2 in Diameter - 40228
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502649 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Unmounted Flap Wheels - PM525 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details