3M 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 3 in Diameter - 97616 60440200586

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 4000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 3 in Diameter - 97616 - 051144-97616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 3 in Diameter - 97616
051144-97616
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 3 in Diameter - 97616 051144-97616
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 4000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-97616
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 3 in Diameter - 97616
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834197212 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Mandrel Mounted Wheel Brushes - BMF-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details