3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 4 in wide by 36 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-14233 |
| Product Name | 3M 341D Coated Aluminum Oxide Sanding Belt - 40 Grit - 4 in Width x 36 in Length - 14233 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 4.00 inch (102 mm) |