3M 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 3 in Width x 23 3/4 in Length - 27779 60440198491

Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 23 3/4 in long.
Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 23 3/4 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 3 in Width x 23 3/4 in Length - 27779 - 051115-27779 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 3 in Width x 23 3/4 in Length - 27779
051115-27779
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 3 in Width x 23 3/4 in Length - 27779 051115-27779
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 23 3/4 in long.

3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 23 3/4 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27779
Product Name 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 3 in Width x 23 3/4 in Length - 27779
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795115 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66254429365 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.50 inch (63.5 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34528 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details