3M 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 44 in Width x 70 in Length - 27039 60440198269

Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 44 in wide by 70 in long.
Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 44 in wide by 70 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 44 in Width x 70 in Length - 27039 - 051115-27039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 44 in Width x 70 in Length - 27039
051115-27039
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 44 in Width x 70 in Length - 27039 051115-27039
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 44 in wide by 70 in long.

3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 44 in wide by 70 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27039
Product Name 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 44 in Width x 70 in Length - 27039
Belt Type Nonwoven
Backing Cloth
Width 44.00 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795063 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261017288 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34540 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details