3M 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 6 in Width x 60 in Length - 26361 60440197782

Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 60 in long.
Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 6 in Width x 60 in Length - 26361 - 051144-26361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 6 in Width x 60 in Length - 26361
051144-26361
3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 6 in Width x 60 in Length - 26361 051144-26361
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 60 in long.

3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-26361
Product Name 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 6 in Width x 60 in Length - 26361
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795020 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66254482190 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34453-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details