3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 168 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-25484 |
| Product Name | 3M 341D Coated Aluminum Oxide Sanding Belt - 36 Grit - 3 in Width x 168 in Length - 25484 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 3.00 inch (76.2 mm) |