3M 3M 341D Coated Aluminum Oxide Sanding Belt - 60 Grit - 2 in Width x 132 in Length - 31775 60440197345

Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 132 in long.
Description
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Sanding Belt - 60 Grit - 2 in Width x 132 in Length - 31775 - 051144-31775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Sanding Belt - 60 Grit - 2 in Width x 132 in Length - 31775
051144-31775
3M 341D Coated Aluminum Oxide Sanding Belt - 60 Grit - 2 in Width x 132 in Length - 31775 051144-31775
3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 132 in long.

3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-31775
Product Name 3M 341D Coated Aluminum Oxide Sanding Belt - 60 Grit - 2 in Width x 132 in Length - 31775
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795022 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261002307 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34578-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details