3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 2 1/2 in Width x 129/16 in Length - 29921 60440187114

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 1/2 in wide by 129/16 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 1/2 in wide by 129/16 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 2 1/2 in Width x 129/16 in Length - 29921 - 051125-29921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 2 1/2 in Width x 129/16 in Length - 29921
051125-29921
3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 2 1/2 in Width x 129/16 in Length - 29921 051125-29921
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 1/2 in wide by 129/16 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 2 1/2 in wide by 129/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-29921
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 2 1/2 in Width x 129/16 in Length - 29921
Belt Type Nonwoven
Backing Cloth
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819085 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333437 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742302-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details