3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 3/8 in wide by 24 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-42753 |
| Product Name | 3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 3/8 in Width x 24 in Length - 42753 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 0.38 inch (9.52 mm) |