3M 3M 464W Coated Silicon Carbide Sanding Belt - 150 Grit - 4 in Width x 72 in Length - 47620 60440186280

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 4 in wide by 72 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 4 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 150 Grit - 4 in Width x 72 in Length - 47620 - 051125-47620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 150 Grit - 4 in Width x 72 in Length - 47620
051125-47620
3M 464W Coated Silicon Carbide Sanding Belt - 150 Grit - 4 in Width x 72 in Length - 47620 051125-47620
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 4 in wide by 72 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 4 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-47620
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 150 Grit - 4 in Width x 72 in Length - 47620
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794989 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333572 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34540-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details