3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 36 Grit - 10 in Width x 132 in Length - 56530 60440185324

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 10 in wide by 132 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 10 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 36 Grit - 10 in Width x 132 in Length - 56530 - 051125-56530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 36 Grit - 10 in Width x 132 in Length - 56530
051125-56530
3M Cubitron 977F Coated Ceramic Sanding Belt - 36 Grit - 10 in Width x 132 in Length - 56530 051125-56530
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 10 in wide by 132 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 10 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-56530
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 36 Grit - 10 in Width x 132 in Length - 56530
Belt Type Nonwoven
Backing Cloth
Width 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Fine Surface Conditioning Belt - 66623333491 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.50 inch (63.5 mm)
View Details
Power Sanding Sheets & Belts - 2794951 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 4" x 24" - 794133-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.10 inch (180 mm)
Length 7.1 inch (180 mm)
View Details