3M 3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 2 in - Edge Angle: 15 - 21082 60440184814

Description
3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.
Description
3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 2 in - Edge Angle: 15 - 21082 - 051115-21082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 2 in - Edge Angle: 15 - 21082
051115-21082
3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 2 in - Edge Angle: 15 - 21082 051115-21082
3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

3M 184PN tool & cutter grinding wheel uses CBN as the abrasive material and has a diameter of 5 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-21082
Product Name 3M 184PN CBN 1V1 Tool & Cutter Grinding Wheel - 5 in Diameter - 1/2 in Center Hole - Thickness 2 in - Edge Angle: 15 - 21082
Type CBN
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-TBRA - 66243528831 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details