3M 3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 1 1/4 in - Face Angle: 10 - 21055 60440184541

Description
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.
Description
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 1 1/4 in - Face Angle: 10 - 21055 - 051115-21055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 1 1/4 in - Face Angle: 10 - 21055
051115-21055
3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 1 1/4 in - Face Angle: 10 - 21055 051115-21055
3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

3M 685PN tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-21055
Product Name 3M 685PN Diamond 1V1 Tool & Cutter Grinding Wheel - 7 in Diameter - 3/8 in Center Hole - Thickness 1 1/4 in - Face Angle: 10 - 21055
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843213 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
CBN& Diamond  Grinding Wheel Resin Bond -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded High speed steel and carbide tools grinding, PCD and PCBN cutting tools grinding, Ceramic and magnetic materials workpiece grinding
View Details