3M 3M 20238 Pneumatic Die Grinder - 7 3/4 in Length - 1 hp 60440179467

Description
3M 20238 die grinder provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 7 3/4 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.
Description
3M 20238 die grinder provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 7 3/4 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.

Suppliers

Company
Product
Description
Supplier Links
3M 20238 Pneumatic Die Grinder - 7 3/4 in Length - 1 hp - 051141-20238 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 20238 Pneumatic Die Grinder - 7 3/4 in Length - 1 hp
051141-20238
3M 20238 Pneumatic Die Grinder - 7 3/4 in Length - 1 hp 051141-20238
3M 20238 die grinder provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 7 3/4 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.

3M 20238 die grinder provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 7 3/4 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 051141-20238
Product Name 3M 20238 Pneumatic Die Grinder - 7 3/4 in Length - 1 hp
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 6674054 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 11000 rpm
Power Source Electric Motor
View Details
Low Speed Angle Grinder - RA5 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 5500 rpm
Power 1.1 HP
View Details