3M 3M Cubitron 947D Coated Ceramic Sanding Belt - 120 Grit - 3/8 in Width x 13 in Length - 20381 60440173643

Description
3M Cubitron coated 947D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/8 in wide by 13 in long.
Description
3M Cubitron coated 947D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/8 in wide by 13 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 947D Coated Ceramic Sanding Belt - 120 Grit - 3/8 in Width x 13 in Length - 20381 - 051125-20381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 947D Coated Ceramic Sanding Belt - 120 Grit - 3/8 in Width x 13 in Length - 20381
051125-20381
3M Cubitron 947D Coated Ceramic Sanding Belt - 120 Grit - 3/8 in Width x 13 in Length - 20381 051125-20381
3M Cubitron coated 947D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/8 in wide by 13 in long.

3M Cubitron coated 947D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/8 in wide by 13 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-20381
Product Name 3M Cubitron 947D Coated Ceramic Sanding Belt - 120 Grit - 3/8 in Width x 13 in Length - 20381
Belt Type Nonwoven
Backing Cloth
Width 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795022 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333494 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 18" - 794552-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details