3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 10 1/4 in Width x 100 in Length - 19289 60440172751

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 10 1/4 in wide by 100 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 10 1/4 in wide by 100 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 10 1/4 in Width x 100 in Length - 19289 - 051125-19289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 10 1/4 in Width x 100 in Length - 19289
051125-19289
3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 10 1/4 in Width x 100 in Length - 19289 051125-19289
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 10 1/4 in wide by 100 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 10 1/4 in wide by 100 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-19289
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 60 Grit - 10 1/4 in Width x 100 in Length - 19289
Belt Type Nonwoven
Backing Cloth
Width 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Belt Job Pack - 07660702066 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2794802 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 24" - 794237-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.35 inch (187 mm)
Length 7.3 inch (187 mm)
View Details