3M 3M Cubitron 960G Coated Ceramic Sanding Belt - 24 Grit - 2 in Width x 60 in Length - 16575 60440170904

Description
3M Cubitron coated 960G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 2 in wide by 60 in long.
Description
3M Cubitron coated 960G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 2 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 960G Coated Ceramic Sanding Belt - 24 Grit - 2 in Width x 60 in Length - 16575 - 051125-16575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 960G Coated Ceramic Sanding Belt - 24 Grit - 2 in Width x 60 in Length - 16575
051125-16575
3M Cubitron 960G Coated Ceramic Sanding Belt - 24 Grit - 2 in Width x 60 in Length - 16575 051125-16575
3M Cubitron coated 960G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 2 in wide by 60 in long.

3M Cubitron coated 960G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 2 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-16575
Product Name 3M Cubitron 960G Coated Ceramic Sanding Belt - 24 Grit - 2 in Width x 60 in Length - 16575
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66261003177 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 2795022 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1/2" x 21" - A-34584-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.90 inch (201 mm)
Length 7.9 inch (201 mm)
View Details