3M Cubitron coated 931D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 in wide by 132 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-16267 |
| Product Name | 3M Cubitron 931D Coated Ceramic Sanding Belt - 80 Grit - 3 in Width x 132 in Length - 16267 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 3.00 inch (76.2 mm) |