3M 3M Cubitron 741A Coated Ceramic Sanding Belt - 80 Grit - 7 in Width x 168 in Length - 13620 60440169013

Description
3M Cubitron coated 741A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 168 in long.
Description
3M Cubitron coated 741A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 168 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 741A Coated Ceramic Sanding Belt - 80 Grit - 7 in Width x 168 in Length - 13620 - 051125-13620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 741A Coated Ceramic Sanding Belt - 80 Grit - 7 in Width x 168 in Length - 13620
051125-13620
3M Cubitron 741A Coated Ceramic Sanding Belt - 80 Grit - 7 in Width x 168 in Length - 13620 051125-13620
3M Cubitron coated 741A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 168 in long.

3M Cubitron coated 741A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 168 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-13620
Product Name 3M Cubitron 741A Coated Ceramic Sanding Belt - 80 Grit - 7 in Width x 168 in Length - 13620
Belt Type Nonwoven
Backing Cloth
Width 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795138 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Bear-Tex®Surface Finishing STE Belt - 66261055314 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
Backing Non-Woven
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1-1/8" x 21" - 742304-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details