3M 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 43 in Width x 75 in Length - 11968 60440167983

Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 43 in wide by 75 in long.
Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 43 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 43 in Width x 75 in Length - 11968 - 051125-11968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 43 in Width x 75 in Length - 11968
051125-11968
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 43 in Width x 75 in Length - 11968 051125-11968
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 43 in wide by 75 in long.

3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 43 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-11968
Product Name 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 43 in Width x 75 in Length - 11968
Belt Type Nonwoven
Backing Cloth
Width 43.00 inch (1092 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333539 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2794880 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 9.60 inch (244 mm)
Length 9.6 inch (244 mm)
View Details