3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 32 in Width x 103 in Length - 84166 60440164766

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 32 in wide by 103 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 32 in wide by 103 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 32 in Width x 103 in Length - 84166 - 051119-84166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 32 in Width x 103 in Length - 84166
051119-84166
3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 32 in Width x 103 in Length - 84166 051119-84166
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 32 in wide by 103 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 32 in wide by 103 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-84166
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 32 in Width x 103 in Length - 84166
Belt Type Nonwoven
Backing Cloth
Width 32.00 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus Job Pack - 07660749263 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2794862 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/2" x 21" - A-34562 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.90 inch (201 mm)
Length 7.9 inch (201 mm)
View Details