3M 3M Cubitron 964F Coated Ceramic Sanding Belt - 60 Grit - 8 1/4 in Width x 72 in Length - 83785 60440164618

Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 8 1/4 in wide by 72 in long.
Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 8 1/4 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 964F Coated Ceramic Sanding Belt - 60 Grit - 8 1/4 in Width x 72 in Length - 83785 - 051119-83785 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 964F Coated Ceramic Sanding Belt - 60 Grit - 8 1/4 in Width x 72 in Length - 83785
051119-83785
3M Cubitron 964F Coated Ceramic Sanding Belt - 60 Grit - 8 1/4 in Width x 72 in Length - 83785 051119-83785
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 8 1/4 in wide by 72 in long.

3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 8 1/4 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-83785
Product Name 3M Cubitron 964F Coated Ceramic Sanding Belt - 60 Grit - 8 1/4 in Width x 72 in Length - 83785
Belt Type Nonwoven
Backing Cloth
Width 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333452 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Power Sanding Sheets & Belts - 2794978 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 22.0 inch (560 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 24" - 794237-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.35 inch (187 mm)
Length 7.3 inch (187 mm)
View Details