3M 3M Cubitron 966F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 138 in Length - 79573 60440163412

Description
3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 138 in long.
Description
3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 138 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 966F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 138 in Length - 79573 - 051119-79573 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 966F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 138 in Length - 79573
051119-79573
3M Cubitron 966F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 138 in Length - 79573 051119-79573
3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 138 in long.

3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 138 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-79573
Product Name 3M Cubitron 966F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 138 in Length - 79573
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795002 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66261003260 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742302-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details