3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 48 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051119-78534 |
| Product Name | 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 48 in Length - Flex Type: L Flex - 78534 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 2.00 inch (50.8 mm) |