3M 3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 44 in Length - 77363 60440162893

Description
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 44 in long.
Description
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 44 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 44 in Length - 77363 - 051119-77363 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 44 in Length - 77363
051119-77363
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 44 in Length - 77363 051119-77363
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 44 in long.

3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 44 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-77363
Product Name 3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 44 in Length - 77363
Belt Type Nonwoven
Backing Cloth
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795063 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 63642596252 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34453-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details