3M 3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 4 in Width x 90 in Length - 67086 60440161002

Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 4 in wide by 90 in long.
Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 4 in wide by 90 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 4 in Width x 90 in Length - 67086 - 051119-67086 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 4 in Width x 90 in Length - 67086
051119-67086
3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 4 in Width x 90 in Length - 67086 051119-67086
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 4 in wide by 90 in long.

3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 4 in wide by 90 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-67086
Product Name 3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 4 in Width x 90 in Length - 67086
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norzon® Plus Job Pack - 07660749272 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 4" x 24" - 794133-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details