3M 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 6 in Width x 48 1/2 in Length - 48531 60440159451

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 6 in wide by 48 1/2 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 6 in wide by 48 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 6 in Width x 48 1/2 in Length - 48531 - 051119-48531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 6 in Width x 48 1/2 in Length - 48531
051119-48531
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 6 in Width x 48 1/2 in Length - 48531 051119-48531
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 6 in wide by 48 1/2 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 6 in wide by 48 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-48531
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 6 in Width x 48 1/2 in Length - 48531
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794856 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834199509 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details