3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 40 Grit - 1/4 in Width x 18 in Length - 45196 60440159386

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 1/4 in wide by 18 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 1/4 in wide by 18 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 40 Grit - 1/4 in Width x 18 in Length - 45196 - 051119-45196 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 40 Grit - 1/4 in Width x 18 in Length - 45196
051119-45196
3M Cubitron 777F Coated Ceramic Sanding Belt - 40 Grit - 1/4 in Width x 18 in Length - 45196 051119-45196
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 1/4 in wide by 18 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 1/4 in wide by 18 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-45196
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 40 Grit - 1/4 in Width x 18 in Length - 45196
Belt Type Nonwoven
Backing Cloth
Width 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795027 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104956 - 66261104956 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details