3M 3M 211K Coated Aluminum Oxide Sanding Belt - 320 Grit - 6 in Width x 168 in Length - 27959 60440158990

Description
3M coated 211K sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 6 in wide by 168 in long.
Description
3M coated 211K sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 6 in wide by 168 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 211K Coated Aluminum Oxide Sanding Belt - 320 Grit - 6 in Width x 168 in Length - 27959 - 051119-27959 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 211K Coated Aluminum Oxide Sanding Belt - 320 Grit - 6 in Width x 168 in Length - 27959
051119-27959
3M 211K Coated Aluminum Oxide Sanding Belt - 320 Grit - 6 in Width x 168 in Length - 27959 051119-27959
3M coated 211K sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 6 in wide by 168 in long.

3M coated 211K sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 6 in wide by 168 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-27959
Product Name 3M 211K Coated Aluminum Oxide Sanding Belt - 320 Grit - 6 in Width x 168 in Length - 27959
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795028 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton SG Blaze R980P - 66261193676 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details