3M 3M 359F Coated Aluminum Oxide Sanding Belt - 80 Grit - 10 in Width x 132 in Length - 26392 60440158958

Description
3M coated 359F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 10 in wide by 132 in long.
Description
3M coated 359F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 10 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 359F Coated Aluminum Oxide Sanding Belt - 80 Grit - 10 in Width x 132 in Length - 26392 - 051119-26392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 359F Coated Aluminum Oxide Sanding Belt - 80 Grit - 10 in Width x 132 in Length - 26392
051119-26392
3M 359F Coated Aluminum Oxide Sanding Belt - 80 Grit - 10 in Width x 132 in Length - 26392 051119-26392
3M coated 359F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 10 in wide by 132 in long.

3M coated 359F sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 10 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-26392
Product Name 3M 359F Coated Aluminum Oxide Sanding Belt - 80 Grit - 10 in Width x 132 in Length - 26392
Belt Type Nonwoven
Backing Cloth
Width 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795030 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66254491234 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 21" - 742310-6 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details