3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 161 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051119-10118 |
| Product Name | 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 161 in Length - 10118 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 4.00 inch (102 mm) |