3M 3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 6 in Width x 132 in Length - 08247 60440157141

Description
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 6 in wide by 132 in long.
Description
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 6 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 6 in Width x 132 in Length - 08247 - 051119-08247 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 6 in Width x 132 in Length - 08247
051119-08247
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 6 in Width x 132 in Length - 08247 051119-08247
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 6 in wide by 132 in long.

3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 6 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-08247
Product Name 3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 6 in Width x 132 in Length - 08247
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883388 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333524 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34562 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details