3M 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 80 Grit - 24 in Width x 84 in Length - 28026 60440156267

Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 24 in wide by 84 in long.
Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 24 in wide by 84 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 80 Grit - 24 in Width x 84 in Length - 28026 - 051115-28026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 80 Grit - 24 in Width x 84 in Length - 28026
051115-28026
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 80 Grit - 24 in Width x 84 in Length - 28026 051115-28026
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 24 in wide by 84 in long.

3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 24 in wide by 84 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-28026
Product Name 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 80 Grit - 24 in Width x 84 in Length - 28026
Belt Type Nonwoven
Backing Cloth
Width 24.00 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883427 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834194025 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742336-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details