3M 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 51 in Width x 103 in Length - Splice Type: Film Media - 27947 60440155475

Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 51 in wide by 103 in long.
Description
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 51 in wide by 103 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 51 in Width x 103 in Length - Splice Type: Film Media - 27947 - 051115-27947 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 51 in Width x 103 in Length - Splice Type: Film Media - 27947
051115-27947
3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 51 in Width x 103 in Length - Splice Type: Film Media - 27947 051115-27947
3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 51 in wide by 103 in long.

3M Cubitron coated 970DZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 51 in wide by 103 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27947
Product Name 3M Cubitron 970DZ Coated Ceramic Sanding Belt - 40 Grit - 51 in Width x 103 in Length - Splice Type: Film Media - 27947
Belt Type Nonwoven
Backing Cloth
Width 51.00 inch (1295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794888 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333591 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details