3M 3M Cubitron 966F Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 108 in Length - 27774 60440153744

Description
3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 108 in long.
Description
3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 108 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 966F Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 108 in Length - 27774 - 051115-27774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 966F Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 108 in Length - 27774
051115-27774
3M Cubitron 966F Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 108 in Length - 27774 051115-27774
3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 108 in long.

3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 108 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27774
Product Name 3M Cubitron 966F Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 108 in Length - 27774
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794951 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261006504 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8D - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details