3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 50 Grit - 63 in Width x 103 in Length - 27667 60440152670

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 63 in wide by 103 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 63 in wide by 103 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 50 Grit - 63 in Width x 103 in Length - 27667 - 051115-27667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 50 Grit - 63 in Width x 103 in Length - 27667
051115-27667
3M Cubitron 963G Coated Ceramic Sanding Belt - 50 Grit - 63 in Width x 103 in Length - 27667 051115-27667
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 63 in wide by 103 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 63 in wide by 103 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27667
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 50 Grit - 63 in Width x 103 in Length - 27667
Belt Type Nonwoven
Backing Cloth
Width 63.00 inch (1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795136 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199009 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Abrasive Belts, 3" x 21" - 742310-6 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details