3M 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 4 in Width x 132 in Length - 27217 60440148173

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 4 in wide by 132 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 4 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 4 in Width x 132 in Length - 27217 - 051115-27217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 4 in Width x 132 in Length - 27217
051115-27217
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 4 in Width x 132 in Length - 27217 051115-27217
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 4 in wide by 132 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 4 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27217
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 4 in Width x 132 in Length - 27217
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794952 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 393.7 inch (10000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333447 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742336-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details