3M 3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 3 in Width x 168 in Length - 27203 60440148033

Description
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 in wide by 168 in long.
Description
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 in wide by 168 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 3 in Width x 168 in Length - 27203 - 051115-27203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 3 in Width x 168 in Length - 27203
051115-27203
3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 3 in Width x 168 in Length - 27203 051115-27203
3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 in wide by 168 in long.

3M Cubitron coated 707E sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 3 in wide by 168 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27203
Product Name 3M Cubitron 707E Coated Ceramic Sanding Belt - 80 Grit - 3 in Width x 168 in Length - 27203
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Belt Job Pack - 07660702068 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2794860 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3/8" x 21" - A-34447-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 9.60 inch (244 mm)
Length 9.6 inch (244 mm)
View Details