3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 8 in Width x 60 in Length - 27004 60440146045

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 8 in wide by 60 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 8 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 8 in Width x 60 in Length - 27004 - 051115-27004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 8 in Width x 60 in Length - 27004
051115-27004
3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 8 in Width x 60 in Length - 27004 051115-27004
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 8 in wide by 60 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 8 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-27004
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 8 in Width x 60 in Length - 27004
Belt Type Nonwoven
Backing Cloth
Width 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794877 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333585 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34534 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details