3M 3M 372L Aluminum Oxide Lapping Film Roll - 20 Micron Grade - 7 7/8 in Width x 333 ft Length - 24068 60440143455

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24068 lapping film roll having a grade of 20 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24068 lapping film roll having a grade of 20 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 20 Micron Grade - 7 7/8 in Width x 333 ft Length - 24068 - 051141-24068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 20 Micron Grade - 7 7/8 in Width x 333 ft Length - 24068
051141-24068
3M 372L Aluminum Oxide Lapping Film Roll - 20 Micron Grade - 7 7/8 in Width x 333 ft Length - 24068 051141-24068
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24068 lapping film roll having a grade of 20 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24068 lapping film roll having a grade of 20 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-24068
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 20 Micron Grade - 7 7/8 in Width x 333 ft Length - 24068
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Garnet A511 Paper Sheets - 66261101488 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 100
View Details