3M 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 7 7/8 in Width x 333 ft Length - 24067 60440143448

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24067 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24067 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 7 7/8 in Width x 333 ft Length - 24067 - 051141-24067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 7 7/8 in Width x 333 ft Length - 24067
051141-24067
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 7 7/8 in Width x 333 ft Length - 24067 051141-24067
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24067 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 24067 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 7 7/8 in and length of 333 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-24067
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 7 7/8 in Width x 333 ft Length - 24067
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Blue-Bak Waterproof™ T414 Paper - 66261139359 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 742527-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 400
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1308 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 1800.00 inch (45720 mm)
Width 8.00 inch (203 mm)
View Details