3M 3M Cubitron 747D Straight Ceramic Cartridge Roll - 50 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 20414 60440127862

Description
3M Cubitron 747D straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 12000 RPMs.
Description
3M Cubitron 747D straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Straight Ceramic Cartridge Roll - 50 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 20414 - 051141-20414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Straight Ceramic Cartridge Roll - 50 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 20414
051141-20414
3M Cubitron 747D Straight Ceramic Cartridge Roll - 50 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 20414 051141-20414
3M Cubitron 747D straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 12000 RPMs.

3M Cubitron 747D straight cartridge roll uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20414
Product Name 3M Cubitron 747D Straight Ceramic Cartridge Roll - 50 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 20414
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton WoodSand Garnet Coarse Grit Paper Sheet - 7660701518 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Garnet
Grit Size 50
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details