3M 3M Cubitron 747D Ceramic Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20379 60440127516

Description
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.
Description
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Ceramic Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20379 - 051141-20379 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Ceramic Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20379
051141-20379
3M Cubitron 747D Ceramic Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20379 051141-20379
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-20379
Product Name 3M Cubitron 747D Ceramic Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20379
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Merit AO Coarse Grit Cross Pad - 8834184128 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Pads and Holder - H0402J - Flexovit USA, Inc.
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Abrasive Type Aluminum Oxide
View Details